Microchip Technology, Inc. Single FETs, MOSFETs DN2530N8-G

Description
N-Channel 300V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet
Description
N-Channel 300V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DN2530N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2530N8-GTR-ND
Single FETs, MOSFETs DN2530N8-GTR-ND
N-Channel 300V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 300V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN2530N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2530N8-GCT-ND
Single FETs, MOSFETs DN2530N8-GCT-ND
N-Channel 300V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 300V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN2530N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2530N8-GDKR-ND
Single FETs, MOSFETs DN2530N8-GDKR-ND
N-Channel 300V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 300V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Singapore, Singapore
300V 200MA MOSFET Transistor
278-DN2530N8-G
300V 200MA MOSFET Transistor 278-DN2530N8-G
MOSFET N-CH 300V 200MA TO243AA Product overview: DN2530N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2530N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 200MA TO243AA Product overview: DN2530N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2530N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2530N8-G - 1033905-DN2530N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2530N8-G
1033905-DN2530N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2530N8-G 1033905-DN2530N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1033905-DN2530N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 200mA (Tj) Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 Ohm @ 150mA, 0V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1033905-DN2530N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 200mA (Tj)
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 150mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 300V 12Ohm

MOSFET 300V 12Ohm

Buy Now Datasheet
Mosfet, N Channel, 300V, 0.2A, Sot-89-3; Channel Type Microchip - 67X5068 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 300V, 0.2A, Sot-89-3; Channel Type Microchip
67X5068
Mosfet, N Channel, 300V, 0.2A, Sot-89-3; Channel Type Microchip 67X5068
MOSFET, N CHANNEL, 300V, 0.2A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 300V, 0.2A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 300V, 0.2A, To-243Aa-3; Channel Type Microchip - 85X3185 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 300V, 0.2A, To-243Aa-3; Channel Type Microchip
85X3185
Mosfet, N Channel, 300V, 0.2A, To-243Aa-3; Channel Type Microchip 85X3185
MOSFET, N CHANNEL, 300V, 0.2A, TO-243AA-3; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 300V, 0.2A, TO-243AA-3; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
MICROCHIP DN2530N8-G. MOSFET, N CH, 300V, 0.2A, TO-243AA-3 - 536-DN2530N8-G - Utmel Electronic Limited
Hong Kong, China
MICROCHIP DN2530N8-G. MOSFET, N CH, 300V, 0.2A, TO-243AA-3
536-DN2530N8-G
MICROCHIP DN2530N8-G. MOSFET, N CH, 300V, 0.2A, TO-243AA-3 536-DN2530N8-G
MICROCHIP DN2530N8-G. MOSFET, N CH, 300V, 0.2A, TO-243AA-3

MICROCHIP DN2530N8-G. MOSFET, N CH, 300V, 0.2A, TO-243AA-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN2530N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN2530N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN2530N8-G
MOSFET N-CH 300V 200MA TO243AA

MOSFET N-CH 300V 200MA TO243AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DN2530N8-GTR-ND 278-DN2530N8-G 1033905-DN2530N8-G DN2530N8-G 67X5068 85X3185 536-DN2530N8-G DN2530N8-G
Product Name Single FETs, MOSFETs 300V 200MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2530N8-G MOSFET Mosfet, N Channel, 300V, 0.2A, Sot-89-3; Channel Type Microchip Mosfet, N Channel, 300V, 0.2A, To-243Aa-3; Channel Type Microchip MICROCHIP DN2530N8-G. MOSFET, N CH, 300V, 0.2A, TO-243AA-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-243AA Tape & Reel (TR) SOT3; SOT89; TO-243AA (SOT-89) TO-3; SOT89 TO-3 TO-243AA
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 300 volts 300 volts 300 volts
Transconductance 3.00E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details