Microchip Technology, Inc. Single FETs, MOSFETs DN2450N8-G

Description
N-Channel 500V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet
Description
N-Channel 500V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DN2450N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2450N8-GCT-ND
Single FETs, MOSFETs DN2450N8-GCT-ND
N-Channel 500V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 500V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN2450N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2450N8-GDKR-ND
Single FETs, MOSFETs DN2450N8-GDKR-ND
N-Channel 500V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 500V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN2450N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2450N8-GTR-ND
Single FETs, MOSFETs DN2450N8-GTR-ND
N-Channel 500V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 500V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Singapore, Singapore
500V 230MA MOSFET Transistor
278-DN2450N8-G
500V 230MA MOSFET Transistor 278-DN2450N8-G
MOSFET N-CH 500V 230MA TO243AA Product overview: DN2450N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2450N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 230MA TO243AA Product overview: DN2450N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2450N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2450N8-G - 869211-DN2450N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2450N8-G
869211-DN2450N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2450N8-G 869211-DN2450N8-G
Manufacturer: Microchip Technology Win Source Part Number: 869211-DN2450N8-G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89) Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: DN2450 Categories: Discrete Semiconductor Products Case / Package: TO-243AA (SOT-89) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DN2450N8-GTR, DN2450N8-GCT, DN2450N8-GDKR, DN2450N8-G-ND

Manufacturer: Microchip Technology
Win Source Part Number: 869211-DN2450N8-G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DN2450
Categories: Discrete Semiconductor Products
Case / Package: TO-243AA (SOT-89)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DN2450N8-GTR, DN2450N8-GCT, DN2450N8-GDKR, DN2450N8-G-ND

Buy Now Datasheet
Mosfet, N Channel, 500V, 0.23A, Sot-89-3; Channel Type Microchip - 67X5065 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 0.23A, Sot-89-3; Channel Type Microchip
67X5065
Mosfet, N Channel, 500V, 0.23A, Sot-89-3; Channel Type Microchip 67X5065
MOSFET, N CHANNEL, 500V, 0.23A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:230mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 0.23A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:230mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 500V, 0.23A, To-243Aa-3; Channel Type Microchip - 85X3184 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 0.23A, To-243Aa-3; Channel Type Microchip
85X3184
Mosfet, N Channel, 500V, 0.23A, To-243Aa-3; Channel Type Microchip 85X3184
MOSFET, N CHANNEL, 500V, 0.23A, TO-243AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:230mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 0.23A, TO-243AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:230mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET DEPLETION MODE 500V 10 Ohms

MOSFET MOSFET DEPLETION MODE 500V 10 Ohms

Buy Now Datasheet
Single FETs, MOSFETs - DN2450N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN2450N8-G
Single FETs, MOSFETs DN2450N8-G
MOSFET N-CH 500V 230MA TO243AA

MOSFET N-CH 500V 230MA TO243AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN2450N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN2450N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN2450N8-G
MOSFET N-CH 500V 230MA TO243AA

MOSFET N-CH 500V 230MA TO243AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DN2450N8-GCT-ND 278-DN2450N8-G 869211-DN2450N8-G 67X5065 85X3184 DN2450N8-G DN2450N8-G DN2450N8-G
Product Name Single FETs, MOSFETs 500V 230MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2450N8-G Mosfet, N Channel, 500V, 0.23A, Sot-89-3; Channel Type Microchip Mosfet, N Channel, 500V, 0.23A, To-243Aa-3; Channel Type Microchip MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-243AA Tape & Reel (TR) SOT3; SOT89; TO-243AA (SOT-89) TO-3; SOT89 TO-3 SOT89; TO-243AA TO-243AA
MOSFET Operating Mode Depletion
Transconductance 0.5000 kS
PD 1.6 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data