The Win Source Electronics part number 1377091-DSS45160FDB-
TRANS NPN/PNP 1A 60V U-DFN2020-6 Product overview: DSS45160FDB-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 60V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DSS45160FDB-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 175MHz, 65MHz 405mW Surface Mount U-DFN2020-6 (Type B)
Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 175MHz, 65MHz 405mW Surface Mount U-DFN2020-6 (Type B)
Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 175MHz, 65MHz 405mW Surface Mount U-DFN2020-6 (Type B)
Win Source Part Number: 1377091-DSS45160FDB-
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type B)
Base Product Number: DSS45160
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN, PNP
Current - Collector (Ic) (Max): 1A
Voltage - Collector Emitter Breakdown (Max): 60V
DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 500mA, 2V / 120 @ 500mA, 2V
Vce Saturation (Max) @ Ib, Ic: 240mV @ 50mA, 1A / 550mV @ 50mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 175MHz, 65MHz
Power - Max: 405mW
TRANS NPN/PNP 1A 60V U-DFN2020-6
Bipolar Transistors - BJT SS Low Sat Transistor
TRANS NPN/PNP 1A 60V U-DFN2020-6
TRANS NPN/PNP 1A 60V U-DFN2020-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-DSS45160FDB-7 | DSS45160FDB-7DICT-ND | 1377091-DSS45160FDB-7 | 233-DSS45160FDB-7 | DSS45160FDB-7 | DSS45160FDB-7 | DSS45160FDB-7 |
| Product Name | 1A 60V Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | TRANS NPN/PNP 1A 60V U-DFN2020-6 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | NPN, PNP; NPN; PNP | ||
| Package Type | Tape & Reel (TR) | 6-UDFN Exposed Pad | SOT3 | U-DFN2020-6 (Type B) | 6-UDFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |