Manufacturer: Diodes Incorporated
Win Source Part Number: 000779-DP0150ALP4-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 6V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
TRANS PNP 50V 0.1A 3DFN Product overview: DP0150ALP4-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DP0150ALP4-7B can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 100mA 80MHz 450mW Surface Mount X2-DFN1006-3
Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K
TRANS PNP 50V 0.1A 3DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 000779-DP0150ALP4-7B | 276-DP0150ALP4-7B | DP0150ALP4-7BDI-ND | DP0150ALP4-7B | DP0150ALP4-7B |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DP0150ALP4-7B | 50V 0.1A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | |||
| Package Type | SOT3; X2-DFN1006-3 | Tape & Reel (TR) | 3-XFDFN | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |