Manufacturer: Rohm Semiconductor
Win Source Part Number: 869871-DTA043TEBTL
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Package: Reel - TR
Package: SC-89, SOT-490
Mounting: Surface Mount
Family Name: DTA043
Categories: Discrete Semiconductor Products
Case / Package: EMT3F (SOT-416FL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTA043TEBTLDKR, DTA043TEBTLCT, DTA043TEBTLTR
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
DIGITAL TRANS, -50V, -0.1A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased Digital Transistor PNP 50V 100mA 3-Pin
TRANS PREBIAS PNP 50V 0.1A EMT3F
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 869871-DTA043TEBTL | DTA043TEBTLTR-ND | 82AC2606 | DTA043TEBTL | DTA043TEBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA043TEBTL | Single, Pre-Biased Bipolar Transistors | Digital Trans, -50V, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |||
| Package Type | SOT3; EMT3F (SOT-416FL) | SC-89, SOT-490 | TO-3 | ||
| Transistor Type | Digital Trans, -50V, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm |