Win Source Part Number: 1381962-DTA113EM3T5G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 8,000 pcs
Power - Max: 260 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 5mA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 3 @ 5mA, 10V
Mounting Type: Surface Mount
Package / Case: SOT-723
Supplier Device Package: SOT-723
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Resistor - Base (R1): 1 kOhms
Resistor - Emitter Base (R2): 1 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: ON Semiconductor
Base Product Number: DTA113
Moisture Sensitivity Level (MSL): 1 (Unlimited)
PNP Bipolar Digital Transistor (BRT)
PNP Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTA113EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA113EM3T5G can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V SOT723
TRANS PREBIAS PNP 50V SOT723
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-723-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 1K/1KOHM, SOT-723-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
TRANS PREBIAS PNP 50V SOT723
Bipolar Transistors - Pre-Biased PNP DIGITAL TRANSISTOR
TRANS PREBIAS PNP 50V SOT723
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1381962-DTA113EM3T5G | DTA113EM3T5G | 292-DTA113EM3T5G | 488-DTA113EM3T5GCT-ND | 97W4975 | DTA113EM3T5G | DTA113EM3T5G | DTA113EM3T5G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 1K/1Kohm, Sot-723-3; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | |
| Polarity | PNP | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SOT3 | SOT-723 3 LEAD | SOT-723 | TO-3 | SOT-723 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 3 dB | |||||||
| Output Power | 0.2600 watts | 0.2600 watts |