DIODES Incorporated Single FETs, MOSFETs DMWSH120H43SM4

Description
SICFET N-CH 1200V TO-247
Request a Quote
Description
SICFET N-CH 1200V TO-247
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMWSH120H43SM4 is a 1200V N-channel silicon carbide power MOSFET designed for high-efficiency power-management applications such as EV high-power DC-DC converters, EV charging systems, and automotive motor drivers. It is packaged in a TO247-4 case with a molded plastic housing compliant with UL 94 V-0 flammability rating, weighs approximately 6.6 grams, and features a matte tin annealed copper leadframe. The device has a maximum drain-source on-resistance of 43 mΩ at VGS = 15V and ID = 40A, a continuous drain current rating of 72.7A at TC = 25°C, and is qualified to AEC-Q100, AEC-Q101, AEC-Q104, and AEC-Q200 standards. It is RoHS compliant, halogen-free, and antimony-free, with an operating junction temperature range from -55°C to +175°C.

Datasheet Summary
Powered by GS/AI

The DMWSH120H43SM4 is a 1200V N-channel silicon carbide power MOSFET designed for high-efficiency power-management applications such as EV high-power DC-DC converters, EV charging systems, and automotive motor drivers. It is packaged in a TO247-4 case with a molded plastic housing compliant with UL 94 V-0 flammability rating, weighs approximately 6.6 grams, and features a matte tin annealed copper leadframe. The device has a maximum drain-source on-resistance of 43 mΩ at VGS = 15V and ID = 40A, a continuous drain current rating of 72.7A at TC = 25°C, and is qualified to AEC-Q100, AEC-Q101, AEC-Q104, and AEC-Q200 standards. It is RoHS compliant, halogen-free, and antimony-free, with an operating junction temperature range from -55°C to +175°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMWSH120H43SM4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMWSH120H43SM4-ND
Single FETs, MOSFETs 31-DMWSH120H43SM4-ND
SICFET N-CH 1200V TO-247

SICFET N-CH 1200V TO-247

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMWSH120H43SM4-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17305Q5A 30V N Channel NexFET? Power MOSFET - CSD17305Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
6 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Single IGBTs - 448-AIGW40N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
IGBT - 175186438 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details