The DRC3144V0L is a silicon NPN epitaxial planar transistor with built-in resistors, designed for digital circuits. It is packaged in the SSSMini3-F2-B surface-mount package, measuring 1.20 mm × 0.80 mm with a height of 0.52 mm. The device has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total power dissipation of 100 mW. Internal resistors are R1 = 47 kΩ and R2 = 10 kΩ. It operates from -40 °C to +85 °C ambient temperature, with a maximum junction temperature of 150 °C. The part is RoHS compliant and meets UL 94 V-0 and MSL Level 1 standards. Its collector-emitter saturation voltage is 0.25 V at IC = 10 mA and IB = 0.5 mA.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 100mW Surface Mount SSSMini3-F2-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DRC3144V0LTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |