Microchip Technology, Inc. Single FETs, MOSFETs DN3135N8-G

Description
N-Channel 350V 135mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet
Description
N-Channel 350V 135mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DN3135N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3135N8-GDKR-ND
Single FETs, MOSFETs DN3135N8-GDKR-ND
N-Channel 350V 135mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 350V 135mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN3135N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3135N8-GTR-ND
Single FETs, MOSFETs DN3135N8-GTR-ND
N-Channel 350V 135mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 350V 135mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN3135N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3135N8-GCT-ND
Single FETs, MOSFETs DN3135N8-GCT-ND
N-Channel 350V 135mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 350V 135mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Singapore, Singapore
350V 135MA MOSFET Transistor
278-DN3135N8-G
350V 135MA MOSFET Transistor 278-DN3135N8-G
MOSFET N-CH 350V 135MA TO243AA Product overview: DN3135N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 135MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 135MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3135N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 350V 135MA TO243AA Product overview: DN3135N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 135MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 135MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3135N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 649459 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
649459
MOSFETs 649459
MOSFET, DEPLETION-MODE, 350V, 35 Ohm

MOSFET, DEPLETION-MODE, 350V, 35 Ohm

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN3135N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN3135N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN3135N8-G
MOSFET N-CH 350V 135MA TO243AA

MOSFET N-CH 350V 135MA TO243AA

Supplier's Site
Mosfet, N Channel, 350V, 0.135A, Sot-89-3; Channel Type Microchip - 67X5080 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 350V, 0.135A, Sot-89-3; Channel Type Microchip
67X5080
Mosfet, N Channel, 350V, 0.135A, Sot-89-3; Channel Type Microchip 67X5080
MOSFET, N CHANNEL, 350V, 0.135A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:135mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 350V, 0.135A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:135mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 350V, 0.135A, To-243Aa-3; Channel Type Microchip - 85X3186 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 350V, 0.135A, To-243Aa-3; Channel Type Microchip
85X3186
Mosfet, N Channel, 350V, 0.135A, To-243Aa-3; Channel Type Microchip 85X3186
MOSFET, N CHANNEL, 350V, 0.135A, TO-243AA-3; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:135mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 350V, 0.135A, TO-243AA-3; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:135mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 350V 35Ohm

MOSFET 350V 35Ohm

Buy Now Datasheet
Single FETs, MOSFETs - DN3135N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN3135N8-G
Single FETs, MOSFETs DN3135N8-G
MOSFET N-CH 350V 135MA TO243AA

MOSFET N-CH 350V 135MA TO243AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DN3135N8-GDKR-ND 278-DN3135N8-G 649459 DN3135N8-G 67X5080 85X3186 DN3135N8-G DN3135N8-G
Product Name Single FETs, MOSFETs 350V 135MA MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 350V, 0.135A, Sot-89-3; Channel Type Microchip Mosfet, N Channel, 350V, 0.135A, To-243Aa-3; Channel Type Microchip MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-243AA Tape & Reel (TR) SOT89; SOT-89 TO-243AA TO-3; SOT89 TO-3 SOT89; TO-243AA
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 350 volts 350 volts
Transconductance 1.40E-4 kS
Unlock Full Specs
to access all available technical data