Manufacturer: Diodes Incorporated
Win Source Part Number: 014924-DSS5240T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: DSS5240T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 350mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 210 @ 1A, 2V
Maximum Power Dissipation: 600mW
Alternative Parts (Cross-Reference): PBSS5240T/DG; NSS40200L; PBSS5240T,215;
Introduction Date: November 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 600mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 600mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 600mW Surface Mount SOT-23-3
TRANS PNP 40V 2A SOT23-3 Product overview: DSS5240T-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS5240T-7 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP 40V 2A
TRANSISTOR, PNP, 40V, 100mA, 600mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:100mA; Power Dissipation:600mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS PNP 40V 2A SOT23-3
TRANS PNP 40V 2A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 014924-DSS5240T-7 | DSS5240TDICT-ND | 276-DSS5240T-7 | DSS5240T-7 | 25R4570 | DSS5240T-7 | DSS5240T-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DSS5240T-7 | Single Bipolar Transistors | 40V 2A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Transistor, Pnp, 40V, 100Ma, 600Mw, Sot-23; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |