DSC300100L is an NPN bipolar transistor for general amplification, housed in the SSSMini3-F2-B surface-mount package. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a collector power dissipation of 100 mW. The device features a minimum forward current transfer ratio (hFE) of 210 at 2 mA collector current and 10 V collector-emitter voltage, a transition frequency of 150 MHz, and a maximum collector-emitter saturation voltage of 0.3 V under specified conditions. It operates from -40°C to +85°C ambient temperature and is RoHS compliant and halogen-free. The part is complementary to DSA3001 and meets JEITA SC-105AA and JIS C 7030 standards.
Bipolar (BJT) Transistor NPN 50V 100mA 150MHz 100mW Surface Mount SSSMini3-F2-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DSC300100LTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |