ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA014TMT2L

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA014TMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA014TMT2LTR-ND
Single, Pre-Biased Bipolar Transistors DTA014TMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 967972-DTA014TMT2L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
967972-DTA014TMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 967972-DTA014TMT2L
Win Source Part Number: 967972-DTA014TMT2L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA Current - Collector Cutoff (Max): 500nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 5mA, 10V Frequency - Transition: 250 MHz Package / Case: SOT-723 Supplier Device Package: VMT3 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: DTA014TMT2LCT,DTA014 TMT2LTR,DTA014TMT2LD KR Base Product Number: DTA014

Win Source Part Number: 967972-DTA014TMT2L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 5mA, 10V
Frequency - Transition: 250 MHz
Package / Case: SOT-723
Supplier Device Package: VMT3
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTA014TMT2LCT,DTA014TMT2LTR,DTA014TMT2LDKR
Base Product Number: DTA014

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTA014TMT2L
50V 0.1A Bipolar Transistor 292-DTA014TMT2L
TRANS PREBIAS PNP 50V 0.1A VMT3 Product overview: DTA014TMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA014TMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.1A VMT3 Product overview: DTA014TMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA014TMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Transistor, -50V, -0.1A, Sot-723; Digital Transistor Polarity Rohm - 82AC2578 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -50V, -0.1A, Sot-723; Digital Transistor Polarity Rohm
82AC2578
Digital Transistor, -50V, -0.1A, Sot-723; Digital Transistor Polarity Rohm 82AC2578
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -50V, -0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PREBIAS PNP 50V VMT3 - 687-DTA014TMT2L - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 50V VMT3
687-DTA014TMT2L
TRANS PREBIAS PNP 50V VMT3 687-DTA014TMT2L
TRANS PREBIAS PNP 50V VMT3

TRANS PREBIAS PNP 50V VMT3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA014TMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA014TMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA014TMT2L
TRANS PREBIAS PNP 50V 0.1A VMT3

TRANS PREBIAS PNP 50V 0.1A VMT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number DTA014TMT2LTR-ND 967972-DTA014TMT2L 292-DTA014TMT2L 82AC2578 687-DTA014TMT2L DTA014TMT2L
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 50V 0.1A Bipolar Transistor Digital Transistor, -50V, -0.1A, Sot-723; Digital Transistor Polarity Rohm TRANS PREBIAS PNP 50V VMT3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP
Package Type SOT-723 SOT3 Tape & Reel (TR) TO-3
IC(max) 100 milliamps 100 milliamps
Power Gain 100 dB
Operating Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose transistor - BC846DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
Bipolar Transistors - 6697449P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details
50V 0.1A Bipolar Transistor - 292-BCR 103T E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 50 volts
View Details
3 suppliers