Micro Commercial Components Corp. Single, Pre-Biased Bipolar Transistors DTA114ESA-BP

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S
Request a Quote
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA114ESA is a PNP pre-biased bipolar transistor in a TO-92S package, designed for inverter circuit applications with built-in bias resistors eliminating the need for external components. It has a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 300 mW, with a junction temperature rating up to 150°C. The device features input resistance of 7.0 to 13 kΩ and a DC current gain of at least 30 at -5 V and -5 mA. It supports negative biasing with thin-film resistors and is RoHS compliant. The TO-92S package measures 1.42 to 1.62 mm in height, 3.90 to 4.10 mm in width, and 3.05 to 3.25 mm in lead pitch. The DTA114ESA-BP variant is supplied in bulk packaging.

Datasheet Summary
Powered by GS/AI

The DTA114ESA is a PNP pre-biased bipolar transistor in a TO-92S package, designed for inverter circuit applications with built-in bias resistors eliminating the need for external components. It has a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 300 mW, with a junction temperature rating up to 150°C. The device features input resistance of 7.0 to 13 kΩ and a DC current gain of at least 30 at -5 V and -5 mA. It supports negative biasing with thin-film resistors and is RoHS compliant. The TO-92S package measures 1.42 to 1.62 mm in height, 3.90 to 4.10 mm in width, and 3.05 to 3.25 mm in lead pitch. The DTA114ESA-BP variant is supplied in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 353-DTA114ESA-BP-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
353-DTA114ESA-BP-ND
Single, Pre-Biased Bipolar Transistors 353-DTA114ESA-BP-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-DTA114ESA-BP-ND
Product Name Single, Pre-Biased Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET - UF3C065040K4S - VAST STOCK CO., LIMITED
Specs
Transistor Type MOSFET
View Details
3 suppliers
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers