Bipolar (BJT) Transistor
Manufacturer: Diodes Incorporated
Win Source Part Number: 014533-DPLS315E-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 500mV @ 50mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 10mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
TRANS PNP 15V 3A SOT223 Product overview: DPLS315E-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DPLS315E-13 can be used for catalog matching and distributor lookup.
TRANS PNP 15V 3A SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-DPLS315E-13TR-ND | 014533-DPLS315E-13 | 276-DPLS315E-13 | DPLS315E-13 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DPLS315E-13 | 15V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT-223 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |