Microchip Technology, Inc. MOSFETs DN2540N8-G

Description
MOSFET, DEPLETION-MODE, 400V, 25 Ohm
Request a Quote Datasheet
Description
MOSFET, DEPLETION-MODE, 400V, 25 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1773294P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1773294P
MOSFETs 1773294P
MOSFET, DEPLETION-MODE, 400V, 25 Ohm

MOSFET, DEPLETION-MODE, 400V, 25 Ohm

Supplier's Site
MOSFETs - 1772815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1772815
MOSFETs 1772815
MOSFET, DEPLETION-MODE, 400V, 25 Ohm

MOSFET, DEPLETION-MODE, 400V, 25 Ohm

Supplier's Site
MOSFETs - 1773294 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1773294
MOSFETs 1773294
MOSFET, DEPLETION-MODE, 400V, 25 Ohm

MOSFET, DEPLETION-MODE, 400V, 25 Ohm

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2540N8-G - 135980-DN2540N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2540N8-G
135980-DN2540N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2540N8-G 135980-DN2540N8-G
Manufacturer: Microchip Technology Win Source Part Number: 135980-DN2540N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 170mA (Tj) Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 Ohm @ 120mA, 0V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 135980-DN2540N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 170mA (Tj)
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 Ohm @ 120mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400V 170MA MOSFET Transistor
278-DN2540N8-G
400V 170MA MOSFET Transistor 278-DN2540N8-G
MOSFET N-CH 400V 170MA TO243AA Product overview: DN2540N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 170MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 170MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2540N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 170MA TO243AA Product overview: DN2540N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 170MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 170MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2540N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DN2540N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2540N8-GDKR-ND
Single FETs, MOSFETs DN2540N8-GDKR-ND
N-Channel 400V 170mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

N-Channel 400V 170mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN2540N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2540N8-GTR-ND
Single FETs, MOSFETs DN2540N8-GTR-ND
N-Channel 400V 170mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

N-Channel 400V 170mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN2540N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2540N8-GCT-ND
Single FETs, MOSFETs DN2540N8-GCT-ND
N-Channel 400V 170mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

N-Channel 400V 170mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 400V 25Ohm

MOSFET 400V 25Ohm

Buy Now
Mosfet, N-Ch, 0.17A, 400V, Sot-89-3; Channel Type Microchip - 41AH8390 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.17A, 400V, Sot-89-3; Channel Type Microchip
41AH8390
Mosfet, N-Ch, 0.17A, 400V, Sot-89-3; Channel Type Microchip 41AH8390
MOSFET, N-CH, 0.17A, 400V, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:170mA; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; Power Dissipation:1.6W; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 0.17A, 400V, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:170mA; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; Power Dissipation:1.6W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DN2540N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN2540N8-G
Single FETs, MOSFETs DN2540N8-G
MOSFET N-CH 400V 170MA TO243AA

MOSFET N-CH 400V 170MA TO243AA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1773294P 1772815 135980-DN2540N8-G 278-DN2540N8-G DN2540N8-GDKR-ND DN2540N8-G 41AH8390 DN2540N8-G
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2540N8-G 400V 170MA MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 0.17A, 400V, Sot-89-3; Channel Type Microchip Single FETs, MOSFETs
MOSFET Operating Mode Depletion Depletion Depletion Depletion
Package Type TO-243 To-243aa SOT3; SOT89; TO-243AA (SOT-89) Tape & Reel (TR) TO-243AA TO-3; SOT89 SOT89; TO-243AA
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Number of units in IC 2
V(BR)DSS 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK626R2-40C,118 - 1025158-BUK626R2-40C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 128000 milliwatts
View Details
4 suppliers
MOSFETs - 1827055 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6851 - 2N6851 - Infineon Technologies AG
Specs
Polarity P-Channel; P
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details