The DTA114YE-TP is a PNP pre-biased bipolar transistor in an SOT-523 package, measuring 1.50 to 1.70 mm in height, 0.75 to 0.85 mm in width, and 1.45 to 1.75 mm in length. It features a maximum collector-emitter voltage of -50 V, a collector current of -100 mA, and a power dissipation of 150 mW, with a junction temperature range of -55°C to +150°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Thermal resistance is 833°C/W from junction to ambient, and the input resistance ranges from 7 to 13 kΩ with a resistance ratio of R2/R1 between 3.7 and 5.7. Transition frequency is 200 MHz under specified conditions.
PRE-BIASED TRANSISTORS,SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA114YE-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |