Microchip Technology, Inc. 300V 175MA MOSFET Transistor DN2530N3-G

Description
MOSFET N-CH 300V 175MA TO92 Product overview: DN2530N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2530N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 300V 175MA TO92 Product overview: DN2530N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2530N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 175MA MOSFET Transistor
278-DN2530N3-G
300V 175MA MOSFET Transistor 278-DN2530N3-G
MOSFET N-CH 300V 175MA TO92 Product overview: DN2530N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2530N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 175MA TO92 Product overview: DN2530N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2530N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8293320P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293320P
MOSFETs 8293320P
MOSFET Trans, N-Ch, 300V, 175mA, TO-92

MOSFET Trans, N-Ch, 300V, 175mA, TO-92

Supplier's Site
MOSFETs - 1704346 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1704346
MOSFETs 1704346
MOSFET Trans, N-Ch, 300V, 175mA, TO-92

MOSFET Trans, N-Ch, 300V, 175mA, TO-92

Supplier's Site
Single FETs, MOSFETs - DN2530N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2530N3-G-ND
Single FETs, MOSFETs DN2530N3-G-ND
N-Channel 300V 175mA (Tj) 740mW (Ta) Through Hole TO-92 (TO-226)

N-Channel 300V 175mA (Tj) 740mW (Ta) Through Hole TO-92 (TO-226)

Buy Now Datasheet
Single FETs, MOSFETs - DN2530N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN2530N3-G
Single FETs, MOSFETs DN2530N3-G
MOSFET N-CH 300V 175MA TO92

MOSFET N-CH 300V 175MA TO92

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 300V 12Ohm

MOSFET 300V 12Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN2530N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN2530N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN2530N3-G
MOSFET N-CH 300V 175MA TO92

MOSFET N-CH 300V 175MA TO92

Supplier's Site
Mosfet, N Channel, 300V, 0.175A, To-92-3; Channel Type Microchip - 67X5067 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 300V, 0.175A, To-92-3; Channel Type Microchip
67X5067
Mosfet, N Channel, 300V, 0.175A, To-92-3; Channel Type Microchip 67X5067
MOSFET, N CHANNEL, 300V, 0.175A, TO-92-3; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:175mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 300V, 0.175A, TO-92-3; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:175mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Trans MOSFET N-CH 300V 0.175A 3-Pin TO-92 Bag - 536-DN2530N3-G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 300V 0.175A 3-Pin TO-92 Bag
536-DN2530N3-G
Trans MOSFET N-CH 300V 0.175A 3-Pin TO-92 Bag 536-DN2530N3-G
Trans MOSFET N-CH 300V 0.175A 3-Pin TO-92 Bag

Trans MOSFET N-CH 300V 0.175A 3-Pin TO-92 Bag

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DN2530N3-G 8293320P DN2530N3-G-ND DN2530N3-G DN2530N3-G DN2530N3-G 67X5067 536-DN2530N3-G
Product Name 300V 175MA MOSFET Transistor MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 300V, 0.175A, To-92-3; Channel Type Microchip Trans MOSFET N-CH 300V 0.175A 3-Pin TO-92 Bag
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Depletion
V(BR)DSS 300 volts 300 volts 300 volts
Transconductance 3.00E-4 kS
PD 740 milliwatts 740 milliwatts 740 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805S - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers