The DMTH81M2STTW-13 is an 80V N-channel enhancement mode MOSFET in a PowerDI1015-16 package, designed for high-efficiency power management and load switching applications. It features a maximum drain-source on-resistance of 1.35mΩ at VGS=10V and 20A, and is rated for continuous operation up to 175°C junction temperature. The device supports unclamped inductive switching with an avalanche energy rating of 2450mJ and has a thermal resistance from junction to case of 0.29°C/W. It is RoHS compliant, halogen-free, and moisture sensitive level 1 per J-STD-020. The package dimensions are 10.10mm x 15.20mm, weighing approximately 0.925 grams.
MOSFET BVDSS: 61V~100V POWERDI10
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH81M2STTW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |