MOSFET BVDSS: 61V~100V POWERDI50
MOSFET BVDSS: 61V~100V POWERDI50
MOSFET BVDSS: 61V~100V POWERDI50
MOSFET, N-CH, 80V, 100A, POWERDI5060 ROHS COMPLIANT: YES
MOSFET BVDSS: 61V~100V POWERDI50
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMTH84M1SPSQ-13TR-ND | 13AJ5653 | DMTH84M1SPSQ-13 | DMTH84M1SPSQ-13 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 80V, 100A, Powerdi5060 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | TO-3 | 8-PowerTDFN | 8-PowerTDFN |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 80 volts |