TRANS NPN/PNP 40V 0.2A SOT963 Product overview: DST3946DPJ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DST3946DPJ-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz 300mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz 300mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz 300mW Surface Mount SOT-963
TRANS NPN/PNP 40V 0.2A SOT963
BIPOLAR ARRAY, NPN/PNP, 40V, 0.2A/SOT963 ROHS COMPLIANT: YES
TRANS NPN/PNP 40V 0.2A SOT963
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-DST3946DPJ-7 | 31-DST3946DPJ-7CT-ND | DST3946DPJ-7 | 28AK8953 | DST3946DPJ-7 |
| Product Name | 40V 0.2A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Npn/pnp, 40V, 0.2A/sot963 Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | |
| Package Type | Tape & Reel (TR) | SOT-963 | SOT-963 | TO-3 | SOT-963 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts |