PNP silicon epitaxial planar transistor for general amplification, complementary to DSC9001, in SSMini3-F3-B surface mount package measuring 1.60 mm x 1.00 mm. Rated for a collector-emitter voltage of -50 V, collector current of -100 mA, and collector power dissipation of 125 mW. Features a forward current transfer ratio (hFE) ranging from 210 to 460, transition frequency of 150 MHz, and collector output capacitance of 2 pF at 1 MHz. Complies with RoHS Directive (EU 2002/95/EC) and is halogen-free.
Bipolar (BJT) Transistor PNP 50V 100mA 150MHz 125mW Surface Mount SSMini3-F3-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DSA900100LTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |