Manufacturer: Diodes Incorporated
Win Source Part Number: 014517-DNLS320E-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 450mV @ 20mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 2A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 3A SOT223-3 Product overview: DNLS320E-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNLS320E-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 3A 150MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 20V 3A 150MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 20V 3A 150MHz 1W Surface Mount SOT-223-3
Bipolar Transistors - BJT NPN 1W
TRANS, NPN, 20V, 3A, 150DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 20V 3A SOT223-3
TRANS NPN 20V 3A SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 014517-DNLS320E-13 | 276-DNLS320E-13 | DNLS320EDIDKR-ND | DNLS320E-13 | 28AK8907 | DNLS320E-13 | DNLS320E-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DNLS320E-13 | 20V 3A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 20V, 3A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |