DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DNLS412E-13 DNLS412E-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014519-DNLS412E-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 400mV @ 50mA, 4A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 3A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014519-DNLS412E-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 400mV @ 50mA, 4A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 3A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DNLS412E-13 - 014519-DNLS412E-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DNLS412E-13
014519-DNLS412E-13
TRANSISTORS - Transistors (BJT) - Single - DNLS412E-13 014519-DNLS412E-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014519-DNLS412E-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 400mV @ 50mA, 4A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 3A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014519-DNLS412E-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 400mV @ 50mA, 4A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 3A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 31-DNLS412E-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DNLS412E-13TR-ND
Single Bipolar Transistors 31-DNLS412E-13TR-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Singapore, Singapore
12V 4A Bipolar Transistor
276-DNLS412E-13
12V 4A Bipolar Transistor 276-DNLS412E-13
TRANS NPN 12V 4A SOT-223 Product overview: DNLS412E-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNLS412E-13 can be used for catalog matching and distributor lookup.

TRANS NPN 12V 4A SOT-223 Product overview: DNLS412E-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNLS412E-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DNLS412E-13
Bipolar Transistors - BJT DNLS412E-13
Bipolar Transistors - BJT NPN 1W

Bipolar Transistors - BJT NPN 1W

Buy Now Datasheet
TRANS NPN 12V 4A SOT-223 - 233-DNLS412E-13 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 12V 4A SOT-223
233-DNLS412E-13
TRANS NPN 12V 4A SOT-223 233-DNLS412E-13
TRANS NPN 12V 4A SOT-223

TRANS NPN 12V 4A SOT-223

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DNLS412E-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DNLS412E-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DNLS412E-13
TRANS NPN 12V 4A SOT-223

TRANS NPN 12V 4A SOT-223

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 014519-DNLS412E-13 31-DNLS412E-13TR-ND 276-DNLS412E-13 DNLS412E-13 233-DNLS412E-13 DNLS412E-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DNLS412E-13 Single Bipolar Transistors 12V 4A Bipolar Transistor Bipolar Transistors - BJT TRANS NPN 12V 4A SOT-223 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; SOT-223 SOT223; TO-261-4, TO-261AA Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4000 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 277-BC857SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
 - BC846AQCZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8009
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
Bipolar Transistors - 1219489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details