DIODES Incorporated Single Bipolar Transistors DRDN010W-7

Description
Bipolar (BJT) Transistor NPN + Diode (Isolated) 18V 1A 100MHz 200mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN + Diode (Isolated) 18V 1A 100MHz 200mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DRDN010WDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DRDN010WDITR-ND
Single Bipolar Transistors DRDN010WDITR-ND
Bipolar (BJT) Transistor NPN + Diode (Isolated) 18V 1A 100MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor NPN + Diode (Isolated) 18V 1A 100MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DRDN010W-7 - 014594-DRDN010W-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DRDN010W-7
014594-DRDN010W-7
TRANSISTORS - Transistors (BJT) - Single - DRDN010W-7 014594-DRDN010W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014594-DRDN010W-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 18V Max Vce (sat): 500mV @ 30mA, 300mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014594-DRDN010W-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 18V
Max Vce (sat): 500mV @ 30mA, 300mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
18V 1A Bipolar Transistor
276-DRDN010W-7
18V 1A Bipolar Transistor 276-DRDN010W-7
TRANS NPN 18V 1A SOT363 Product overview: DRDN010W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DRDN010W-7 can be used for catalog matching and distributor lookup.

TRANS NPN 18V 1A SOT363 Product overview: DRDN010W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DRDN010W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 18V 1A SOT363 - 233-DRDN010W-7 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 18V 1A SOT363
233-DRDN010W-7
TRANS NPN 18V 1A SOT363 233-DRDN010W-7
TRANS NPN 18V 1A SOT363

TRANS NPN 18V 1A SOT363

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DRDN010W-7
Bipolar Transistors - BJT DRDN010W-7
Bipolar Transistors - BJT NPN Trans/Switch Diode-Relay Drvr

Bipolar Transistors - BJT NPN Trans/Switch Diode-Relay Drvr

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DRDN010W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DRDN010W-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DRDN010W-7
TRANS NPN 18V 1A SOT363

TRANS NPN 18V 1A SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DRDN010WDITR-ND 014594-DRDN010W-7 276-DRDN010W-7 233-DRDN010W-7 DRDN010W-7 DRDN010W-7
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DRDN010W-7 18V 1A Bipolar Transistor TRANS NPN 18V 1A SOT363 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN + Diode (Isolated) NPN; NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SOT-363 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 18 volts 18 volts
Unlock Full Specs
to access all available technical data