The DTA113ZE is a PNP pre-biased bipolar transistor in a SOT-523 package, measuring 1.70 mm x 0.85 mm x 1.75 mm. It operates with a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 150 mW. The junction and storage temperature range is -55°C to +150°C. Thermal resistance is 833 °C/W. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. DC current gain ranges from 33 to infinity at -5 V and -5 mA. Input resistance is 0.7 to 1.3 kΩ, with a resistance ratio of 8 to 12. Transition frequency is 200 MHz at -10 V and -5 mA. The -TP suffix denotes tape and reel packaging.
PRE-BIASED TRANSISTORS,SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA113ZE-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |