DIODES Incorporated Single FETs, MOSFETs DMWSH120H80SM3

Description
SICFET N-CH 1200V TO-247
Request a Quote
Description
SICFET N-CH 1200V TO-247
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMWSH120H80SM3 is a 1200V N-channel silicon carbide power MOSFET in a TO247 package, designed for high-efficiency power management applications such as EV charging systems, solar inverters, and UPS. It has a maximum drain-source on-resistance of 80.5mΩ at VGS = 18V and ID = 20A, with a continuous drain current of 31.4A at TC = 100°C. The device supports a gate-source voltage range of -4V to +18V and operates from -55°C to +175°C junction temperature. It features a thermal resistance junction-to-case of 0.63°C/W, is RoHS compliant, and meets UL 94 V-0 flammability standards. The package is molded plastic with matte tin annealed terminals and weighs approximately 6.6 grams.

Datasheet Summary
Powered by GS/AI

The DMWSH120H80SM3 is a 1200V N-channel silicon carbide power MOSFET in a TO247 package, designed for high-efficiency power management applications such as EV charging systems, solar inverters, and UPS. It has a maximum drain-source on-resistance of 80.5mΩ at VGS = 18V and ID = 20A, with a continuous drain current of 31.4A at TC = 100°C. The device supports a gate-source voltage range of -4V to +18V and operates from -55°C to +175°C junction temperature. It features a thermal resistance junction-to-case of 0.63°C/W, is RoHS compliant, and meets UL 94 V-0 flammability standards. The package is molded plastic with matte tin annealed terminals and weighs approximately 6.6 grams.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMWSH120H80SM3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMWSH120H80SM3-ND
Single FETs, MOSFETs 31-DMWSH120H80SM3-ND
SICFET N-CH 1200V TO-247

SICFET N-CH 1200V TO-247

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMWSH120H80SM3-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155210 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details