Manufacturer: Rohm Semiconductor
Win Source Part Number: 917698-DTA015EUBTL
Series: *
Features: Pre-Biased Bipolar Transistor (BJT)
Package: Reel - TR
Family Name: DTA015
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.21.0095
Other Part Number: DTA015EUBTLCT, 846-DTA015EUBTLTR, DTA015EUBTLDKR, DTA015EUBTLTR
Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS PNP 50V UMT3F Product overview: DTA015EUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA015EUBTL can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V UMT3F
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; ResistorRoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.2W UMT3F
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 917698-DTA015EUBTL | 846-DTA015EUBTLTR-ND | 292-DTA015EUBTL | DTA015EUBTL | 82AC2585 | 687-DTA015EUBTL | DTA015EUBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DTA015EUBTL | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm | TRANS PREBIAS PNP 50V 0.2W UMT3F | Bipolar Transistors - Pre-Biased |
| Package Type | SOT3 | SC-85 | Tape & Reel (TR) | TO-3; SOT3; SOT323 | |||
| Polarity | PNP | PNP | PNP; PNP | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 50 volts | 50 volts | |||||
| PD | 200 milliwatts |