Microchip Technology, Inc. 650V 300MA TO252 MOSFET Transistor DN3765K4-G

Description
MOSFET N-CH 650V 300MA TO252-3 Product overview: DN3765K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 300MA, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 300MA, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3765K4-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 300MA TO252-3 Product overview: DN3765K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 300MA, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 300MA, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3765K4-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 300MA TO252 MOSFET Transistor
278-DN3765K4-G
650V 300MA TO252 MOSFET Transistor 278-DN3765K4-G
MOSFET N-CH 650V 300MA TO252-3 Product overview: DN3765K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 300MA, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 300MA, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3765K4-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 300MA TO252-3 Product overview: DN3765K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 300MA, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 300MA, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3765K4-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DN3765K4-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3765K4-GTR-ND
Single FETs, MOSFETs DN3765K4-GTR-ND
N-Channel 650V 300mA (Tj) 2.5W (Ta) Surface Mount TO-252-3

N-Channel 650V 300mA (Tj) 2.5W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DN3765K4-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3765K4-GCT-ND
Single FETs, MOSFETs DN3765K4-GCT-ND
N-Channel 650V 300mA (Tj) 2.5W (Ta) Surface Mount TO-252-3

N-Channel 650V 300mA (Tj) 2.5W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DN3765K4-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3765K4-GDKR-ND
Single FETs, MOSFETs DN3765K4-GDKR-ND
N-Channel 650V 300mA (Tj) 2.5W (Ta) Surface Mount TO-252-3

N-Channel 650V 300mA (Tj) 2.5W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCh DEPLETION-MODE VERTICAL DMOS FET

MOSFET NCh DEPLETION-MODE VERTICAL DMOS FET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN3765K4-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN3765K4-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN3765K4-G
MOSFET N-CH 650V 300MA TO252-3

MOSFET N-CH 650V 300MA TO252-3

Supplier's Site
Mosfet, N Channel, 650V, 0.3A, To-252Aa-3; Channel Type Microchip - 67X5086 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 0.3A, To-252Aa-3; Channel Type Microchip
67X5086
Mosfet, N Channel, 650V, 0.3A, To-252Aa-3; Channel Type Microchip 67X5086
MOSFET, N CHANNEL, 650V, 0.3A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 0.3A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 650V, 0.3A, To-252Aa-3; Channel Type Microchip - 85X3190 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 0.3A, To-252Aa-3; Channel Type Microchip
85X3190
Mosfet, N Channel, 650V, 0.3A, To-252Aa-3; Channel Type Microchip 85X3190
MOSFET, N CHANNEL, 650V, 0.3A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 0.3A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DN3765K4-G DN3765K4-GTR-ND DN3765K4-G DN3765K4-G 67X5086
Product Name 650V 300MA TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 650V, 0.3A, To-252Aa-3; Channel Type Microchip
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Depletion
V(BR)DSS 650 volts
PD 2.5 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details