Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
TRANS PREBIAS PNP 50V 0.1A VMT3 Product overview: DTA023JMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA023JMT2L can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V 0.1A VMT3
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
DIGITAL TRANSISTOR, -0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTA023JMT2LCT-ND | 292-DTA023JMT2L | DTA023JMT2L | DTA023JMT2L | 82AC2592 |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Digital Transistor, -0.1A, Sot-723; Digital Transistor Polarity Rohm |
| Polarity | PNP | PNP | |||
| Package Type | SOT-723 | Tape & Reel (TR) | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 50 volts | 50 volts |