TRANS NPN 60V 6A SOT223-3 Product overview: DSS60601MZ4-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS60601MZ4-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 1.2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 1.2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 6A 100MHz 1.2W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 014929-DSS60601MZ4-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 600mA, 6A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1A, 2V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TRANS NPN 60V 6A SOT223-3
Bipolar Transistors - BJT LOW VCE(SAT) NPN SMT
TRANS NPN 60V 6A SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DSS60601MZ4-13 | DSS60601MZ4DICT-ND | 014929-DSS60601MZ4-13 | DSS60601MZ4-13 | DSS60601MZ4-13 | DSS60601MZ4-13 |
| Product Name | 60V 6A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DSS60601MZ4-13 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts |