PNP pre-biased bipolar transistor with built-in resistors for digital circuits, in SSSMini3-F2-B surface-mount package, rated for -50 V collector-emitter voltage, -100 mA collector current, and 100 mW total power dissipation, with junction temperature up to 150 °C and operating ambient temperature from -40 to +85 °C, compliant with RoHS and UL 94 V-0 standards.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 100mW Surface Mount SSSMini3-F2-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DRA3123J0LTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |