TRANS PREBIAS PNP 50V EMT3F Product overview: DTA044TEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA044TEBTL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 60mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
TRANS PREBIAS PNP 50V EMT3F
TRANS PREBIAS PNP 50V EMT3F
TRANS PREBIAS PNP 50V EMT3F
DIGITAL TRANS, -50V, -0.06A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-60mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased Digital Transistor PNP 50V 100mA 3-Pin
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-DTA044TEBTL | 846-DTA044TEBTLTR-ND | DTA044TEBTL | 82AC2617 | DTA044TEBTL |
| Product Name | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, -50V, -0.06A, Sot-416Fl; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | |||
| Package Type | Tape & Reel (TR) | SC-89, SOT-490 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 50 volts | 50 volts |