Microchip Technology, Inc. MOSFETs DN3525N8-G

Description
MOSFET, DEPLETION-MODE, 250V, 6 Ohm
Request a Quote Datasheet
Description
MOSFET, DEPLETION-MODE, 250V, 6 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 649455 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
649455
MOSFETs 649455
MOSFET, DEPLETION-MODE, 250V, 6 Ohm

MOSFET, DEPLETION-MODE, 250V, 6 Ohm

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3525N8-G - 1033916-DN3525N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3525N8-G
1033916-DN3525N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3525N8-G 1033916-DN3525N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1033916-DN3525N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 360mA (Tj) Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 200mA, 0V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1033916-DN3525N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 360mA (Tj)
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 200mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DN3525N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3525N8-GCT-ND
Single FETs, MOSFETs DN3525N8-GCT-ND
N-Channel 250V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 250V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN3525N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3525N8-GTR-ND
Single FETs, MOSFETs DN3525N8-GTR-ND
N-Channel 250V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 250V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN3525N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3525N8-GDKR-ND
Single FETs, MOSFETs DN3525N8-GDKR-ND
N-Channel 250V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 250V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Singapore, Singapore
250V 360MA MOSFET Transistor
278-DN3525N8-G
250V 360MA MOSFET Transistor 278-DN3525N8-G
MOSFET N-CH 250V 360MA TO243AA Product overview: DN3525N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 360MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 360MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3525N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 360MA TO243AA Product overview: DN3525N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 360MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 360MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3525N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 250V 6Ohm

MOSFET 250V 6Ohm

Buy Now Datasheet
Single FETs, MOSFETs - DN3525N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN3525N8-G
Single FETs, MOSFETs DN3525N8-G
MOSFET N-CH 250V 360MA TO243AA

MOSFET N-CH 250V 360MA TO243AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN3525N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN3525N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN3525N8-G
MOSFET N-CH 250V 360MA TO243AA

MOSFET N-CH 250V 360MA TO243AA

Supplier's Site
Mosfet, N Channel, 250V, 0.36A, Sot-89-3; Channel Type Microchip - 67X5082 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 250V, 0.36A, Sot-89-3; Channel Type Microchip
67X5082
Mosfet, N Channel, 250V, 0.36A, Sot-89-3; Channel Type Microchip 67X5082
MOSFET, N CHANNEL, 250V, 0.36A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 250V, 0.36A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 360 Ma, 250 V, 6 Ohm Rohs Compliant Microchip - 87X8690 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 360 Ma, 250 V, 6 Ohm Rohs Compliant Microchip
87X8690
Mosfet Transistor, N Channel, 360 Ma, 250 V, 6 Ohm Rohs Compliant Microchip 87X8690
MOSFET Transistor, N Channel, 360 mA, 250 V, 6 ohm RoHS Compliant: Yes

MOSFET Transistor, N Channel, 360 mA, 250 V, 6 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 649455 1033916-DN3525N8-G DN3525N8-GCT-ND 278-DN3525N8-G DN3525N8-G DN3525N8-G DN3525N8-G 67X5082 87X8690
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3525N8-G Single FETs, MOSFETs 250V 360MA MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 250V, 0.36A, Sot-89-3; Channel Type Microchip Mosfet Transistor, N Channel, 360 Ma, 250 V, 6 Ohm Rohs Compliant Microchip
MOSFET Operating Mode Depletion Depletion Depletion
Package Type SOT89; SOT-89 SOT3; SOT89; TO-243AA (SOT-89) TO-243AA Tape & Reel (TR) SOT89; TO-243AA TO-243AA TO-3; SOT89 TO-3
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 250 volts 250 volts 250 volts
PD 1600 milliwatts 1.6 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data