Microchip Technology, Inc. 500V 350MA TO252 MOSFET Transistor DN2450K4-G

Description
MOSFET N-CH 500V 350MA TO252 Product overview: DN2450K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 350MA, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 350MA, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2450K4-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 350MA TO252 Product overview: DN2450K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 350MA, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 350MA, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2450K4-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 350MA TO252 MOSFET Transistor
278-DN2450K4-G
500V 350MA TO252 MOSFET Transistor 278-DN2450K4-G
MOSFET N-CH 500V 350MA TO252 Product overview: DN2450K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 350MA, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 350MA, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2450K4-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 350MA TO252 Product overview: DN2450K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 350MA, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 350MA, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2450K4-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DN2450K4-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2450K4-GDKR-ND
Single FETs, MOSFETs DN2450K4-GDKR-ND
N-Channel 500V 350mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)

N-Channel 500V 350mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - DN2450K4-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2450K4-GCT-ND
Single FETs, MOSFETs DN2450K4-GCT-ND
N-Channel 500V 350mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)

N-Channel 500V 350mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - DN2450K4-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2450K4-GTR-ND
Single FETs, MOSFETs DN2450K4-GTR-ND
N-Channel 500V 350mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)

N-Channel 500V 350mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET DEPLETION MODE 500V 10 Ohms

MOSFET MOSFET DEPLETION MODE 500V 10 Ohms

Buy Now Datasheet
Single FETs, MOSFETs - DN2450K4-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN2450K4-G
Single FETs, MOSFETs DN2450K4-G
MOSFET N-CH 500V 350MA TO252

MOSFET N-CH 500V 350MA TO252

Supplier's Site Datasheet
Mosfet, N Channel, 500V, 0.35A, To-252Aa-3; Channel Type Microchip - 67X5064 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 0.35A, To-252Aa-3; Channel Type Microchip
67X5064
Mosfet, N Channel, 500V, 0.35A, To-252Aa-3; Channel Type Microchip 67X5064
MOSFET, N CHANNEL, 500V, 0.35A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 0.35A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 500V, 0.35A, To-252Aa-3; Channel Type Microchip - 85X3183 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 0.35A, To-252Aa-3; Channel Type Microchip
85X3183
Mosfet, N Channel, 500V, 0.35A, To-252Aa-3; Channel Type Microchip 85X3183
MOSFET, N CHANNEL, 500V, 0.35A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 0.35A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DN2450K4-G DN2450K4-GDKR-ND DN2450K4-G DN2450K4-G 67X5064
Product Name 500V 350MA TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Channel, 500V, 0.35A, To-252Aa-3; Channel Type Microchip
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Depletion
V(BR)DSS 500 volts 500 volts
Transconductance 0.5000 kS
PD 2.5 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - BSS138AKM-QYL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
2 suppliers
PMIC - PMIC - Gate Drivers - LM27222MX/NOPB - 018868-LM27222MX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
2 suppliers
MOSFETs - 155135P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT223; SOT-223
View Details