Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 600mA 200MHz 200mW Surface Mount SOT-363
TRANS PREBIAS NPN 50V SOT363
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | DRDNB26WDITR-ND | DRDNB26W-7 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |