Manufacturer: Diodes Incorporated
Win Source Part Number: 869822-DSS4160FDB-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 175MHz 405mW Surface Mount U-DFN2020-6 (Type B)
Package: Reel - TR
Package: 6-UDFN Exposed Pad
Mounting: Surface Mount
Family Name: DSS4160
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type B)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DSS4160FDB-7DICT, -DSS4160FDB-7DIDKR, DSS4160FDB-7DITR, -DSS4160FDB-7DITR, -DSS4160FDB-7DICT, DSS4160FDB-7DIDKR
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 175MHz 405mW Surface Mount U-DFN2020-6 (Type B)
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 175MHz 405mW Surface Mount U-DFN2020-6 (Type B)
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 175MHz 405mW Surface Mount U-DFN2020-6 (Type B)
TRANS NPH U-DFN2020-6 Product overview: DSS4160FDB-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DSS4160FDB-7 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT SS Low Sat Transistor
TRANS NPH U-DFN2020-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 869822-DSS4160FDB-7 | DSS4160FDB-7DITR-ND | 277-DSS4160FDB-7 | DSS4160FDB-7 | DSS4160FDB-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - DSS4160FDB-7 | Bipolar Transistor Arrays | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT3; U-DFN2020-6 (Type B) | 6-UDFN Exposed Pad | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 60 volts | 60 volts |