100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 463-01, SC-75, 3 PIN Product overview: DTA115EET1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA115EET1 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 1170075-DTA115EET1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS PREBIAS PNP 50V 0.1A SC75
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTA115EET1 | DTA115EET1OS-ND | DTA115EET1 | 1170075-DTA115EET1 | DTA115EET1 |
| Product Name | 100mA 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA115EET1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| PD | 200 milliwatts |