NPN silicon bipolar transistor for low-frequency amplification in a MiniP3-F2-B surface mount package. It has a collector-emitter voltage rating of 50 V, collector current of 1 A, and power dissipation of 1 W. The transition frequency is 170 MHz, and it operates from -40 °C to +85 °C. The device is RoHS compliant and meets UL 94 V-0 and MSL Level 1 standards. It is complementary to DSA7003.
Bipolar (BJT) Transistor NPN 50V 1A 170MHz 1W Surface Mount MiniP3-F2-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DSC7003R0LTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |