Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323
Win Source Part Number: 1376965-DTA114EUA-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: DTA114
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 250 MHz
Power - Max: 200 mW
TRANS PREBIAS PNP 50V SOT323 Product overview: DTA114EUA-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114EUA-TP can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V SOT323
Bipolar Transistors - Pre-Biased PNP 250MHz
TRANS PREBIAS PNP 200MW SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTA114EUA-TPMSCT-ND | 1376965-DTA114EUA-TP | 292-DTA114EUA-TP | DTA114EUA-TP | DTA114EUA-TP | 543-DTA114EUA-TP |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | TRANS PREBIAS PNP 200MW SOT323 |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323 | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100000 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts |