ROHM Semiconductor USA, LLC 50V 0.1A Bipolar Transistor DTA123EETL

Description
TRANS PREBIAS PNP 50V 0.1A EMT3 Product overview: DTA123EETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123EETL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V 0.1A EMT3 Product overview: DTA123EETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123EETL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTA123EETL
50V 0.1A Bipolar Transistor 292-DTA123EETL
TRANS PREBIAS PNP 50V 0.1A EMT3 Product overview: DTA123EETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123EETL can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.1A EMT3 Product overview: DTA123EETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123EETL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA123EETL - 014957-DTA123EETL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA123EETL
014957-DTA123EETL
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA123EETL 014957-DTA123EETL
Manufacturer: Rohm Semiconductor Win Source Part Number: 014957-DTA123EETL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Active Case / Package: EMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 20 @ 20mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 014957-DTA123EETL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 20 @ 20mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA123EETLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA123EETLCT-ND
Single, Pre-Biased Bipolar Transistors DTA123EETLCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA123EETLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA123EETLTR-ND
Single, Pre-Biased Bipolar Transistors DTA123EETLTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA123EETLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA123EETLDKR-ND
Single, Pre-Biased Bipolar Transistors DTA123EETLDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA123EETL
Bipolar Transistors - Pre-Biased DTA123EETL
Bipolar Transistors - Pre-Biased PNP 50V 100MA

Bipolar Transistors - Pre-Biased PNP 50V 100MA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA123EETL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA123EETL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA123EETL
TRANS PREBIAS PNP 50V 0.1A EMT3

TRANS PREBIAS PNP 50V 0.1A EMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DTA123EETL 014957-DTA123EETL DTA123EETLCT-ND DTA123EETL DTA123EETL
Product Name 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA123EETL Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Pre-Biased PNP
Package Type Tape & Reel (TR) SOT3; EMT3 SC-75, SOT-416
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 154908 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details