Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3
Bipolar Transistors - Pre-Biased PNP SOT-416 -50V VCC -0.1A IC
TRANS, PNP, AEC-Q101, 1K/10K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:0.1(Ratio); RF Transistor RoHS Compliant: Yes
TRANS PREBIAS PNP 0.1A EMT3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTA113ZEFRATLTR-ND | DTA113ZEFRATL | 89Y7160 | DTA113ZEFRATL |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Trans, Pnp, Aec-Q101, 1K/10K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | SC-75, SOT-416 | TO-3 | Automotive | |
| Transistor Grade / Operating Range | Automotive |