Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount UMT3F
TRANS PREBIAS PNP 50V UMT3F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 846-DTA115EUBTLTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |