DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DPBT8105-7 DPBT8105-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014530-DPBT8105-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014530-DPBT8105-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DPBT8105-7 - 014530-DPBT8105-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DPBT8105-7
014530-DPBT8105-7
TRANSISTORS - Transistors (BJT) - Single - DPBT8105-7 014530-DPBT8105-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014530-DPBT8105-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014530-DPBT8105-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - DPBT8105DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DPBT8105DICT-ND
Single Bipolar Transistors DPBT8105DICT-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DPBT8105DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DPBT8105DIDKR-ND
Single Bipolar Transistors DPBT8105DIDKR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DPBT8105DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DPBT8105DITR-ND
Single Bipolar Transistors DPBT8105DITR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 1A SOT23 Bipolar Transistor
276-DPBT8105-7
60V 1A SOT23 Bipolar Transistor 276-DPBT8105-7
TRANS PNP 60V 1A SOT23-3 Product overview: DPBT8105-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DPBT8105-7 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 1A SOT23-3 Product overview: DPBT8105-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DPBT8105-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DPBT8105-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DPBT8105-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DPBT8105-7
TRANS PNP 60V 1A SOT23-3

TRANS PNP 60V 1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DPBT8105-7
Bipolar Transistors - BJT DPBT8105-7
Bipolar Transistors - BJT 1A

Bipolar Transistors - BJT 1A

Buy Now Datasheet
Bipolar Transistors - BJT 1A - 233-DPBT8105-7 - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT 1A
233-DPBT8105-7
Bipolar Transistors - BJT 1A 233-DPBT8105-7
Bipolar Transistors - BJT 1A

Bipolar Transistors - BJT 1A

Supplier's Site
Single Bipolar Transistors - DPBT8105-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DPBT8105-7
Single Bipolar Transistors DPBT8105-7
TRANS PNP 60V 1A SOT23-3

TRANS PNP 60V 1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 014530-DPBT8105-7 DPBT8105DICT-ND 276-DPBT8105-7 DPBT8105-7 DPBT8105-7 233-DPBT8105-7 DPBT8105-7
Product Name TRANSISTORS - Transistors (BJT) - Single - DPBT8105-7 Single Bipolar Transistors 60V 1A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistors - BJT 1A Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP; PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data