Microchip Technology, Inc. MOSFETs DN3545N3-G

Description
MOSFET Trans, N-Ch, 450V, 136mA, TO-92
Request a Quote Datasheet
Description
MOSFET Trans, N-Ch, 450V, 136mA, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8293358 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293358
MOSFETs 8293358
MOSFET Trans, N-Ch, 450V, 136mA, TO-92

MOSFET Trans, N-Ch, 450V, 136mA, TO-92

Supplier's Site
MOSFETs - 8293358P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293358P
MOSFETs 8293358P
MOSFET Trans, N-Ch, 450V, 136mA, TO-92

MOSFET Trans, N-Ch, 450V, 136mA, TO-92

Supplier's Site
MOSFETs - 1704348 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1704348
MOSFETs 1704348
MOSFET Trans, N-Ch, 450V, 136mA, TO-92

MOSFET Trans, N-Ch, 450V, 136mA, TO-92

Supplier's Site
Singapore, Singapore
450V 136MA MOSFET Transistor
278-DN3545N3-G
450V 136MA MOSFET Transistor 278-DN3545N3-G
MOSFET N-CH 450V 136MA TO92 Product overview: DN3545N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 136MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 136MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3545N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 136MA TO92 Product overview: DN3545N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 136MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 136MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3545N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1186274-DN3545N3-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1186274-DN3545N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1186274-DN3545N3-G
Win Source Part Number: 1186274-DN3545N3-G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bag Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 450 V Current - Continuous Drain (Id) @ 25°C: 136mA (Ta) Rds On (Max) @ Id, Vgs: 20Ohm @ 150mA, 0V Power Dissipation (Max): 740mW (Ta) Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 (TO-226) Input Capacitance (Ciss) (Max) @ Vds: 360 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DN3545N3-G.; DN3545N3G; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microchip Technology Base Product Number: DN3545 Drive Voltage (Max Rds On, Min Rds On): 0V

Win Source Part Number: 1186274-DN3545N3-G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bag
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 450 V
Current - Continuous Drain (Id) @ 25°C: 136mA (Ta)
Rds On (Max) @ Id, Vgs: 20Ohm @ 150mA, 0V
Power Dissipation (Max): 740mW (Ta)
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92 (TO-226)
Input Capacitance (Ciss) (Max) @ Vds: 360 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DN3545N3-G.; DN3545N3G;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Base Product Number: DN3545
Drive Voltage (Max Rds On, Min Rds On): 0V

Buy Now Datasheet
Single FETs, MOSFETs - DN3545N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3545N3-G-ND
Single FETs, MOSFETs DN3545N3-G-ND
N-Channel 450V 136mA (Ta) 740mW (Ta) Through Hole TO-92 (TO-226)

N-Channel 450V 136mA (Ta) 740mW (Ta) Through Hole TO-92 (TO-226)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 450V 20Ohm

MOSFET 450V 20Ohm

Buy Now Datasheet
Mosfet Transistor, N Channel, 136 Ma, 450 V, 20 Ohm, 0 V Rohs Compliant Microchip - 87X8692 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 136 Ma, 450 V, 20 Ohm, 0 V Rohs Compliant Microchip
87X8692
Mosfet Transistor, N Channel, 136 Ma, 450 V, 20 Ohm, 0 V Rohs Compliant Microchip 87X8692
MOSFET Transistor, N Channel, 136 mA, 450 V, 20 ohm, 0 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 136 mA, 450 V, 20 ohm, 0 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 450V, 0.136A, To-92-3; Channel Type Microchip - 67X5084 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 450V, 0.136A, To-92-3; Channel Type Microchip
67X5084
Mosfet, N Channel, 450V, 0.136A, To-92-3; Channel Type Microchip 67X5084
MOSFET, N CHANNEL, 450V, 0.136A, TO-92-3; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:136mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 450V, 0.136A, TO-92-3; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:136mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN3545N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN3545N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN3545N3-G
MOSFET N-CH 450V 136MA TO92

MOSFET N-CH 450V 136MA TO92

Supplier's Site
Single FETs, MOSFETs - DN3545N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN3545N3-G
Single FETs, MOSFETs DN3545N3-G
MOSFET N-CH 450V 136MA TO92

MOSFET N-CH 450V 136MA TO92

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8293358 8293358P 278-DN3545N3-G 1186274-DN3545N3-G DN3545N3-G-ND DN3545N3-G 87X8692 67X5084 DN3545N3-G DN3545N3-G
Product Name MOSFETs MOSFETs 450V 136MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 136 Ma, 450 V, 20 Ohm, 0 V Rohs Compliant Microchip Mosfet, N Channel, 450V, 0.136A, To-92-3; Channel Type Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Depletion Depletion Depletion
Package Type TO-92; To-92 TO-92; TO-92 Bag TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA)
Number of units in IC 1
V(BR)DSS 450 volts 450 volts
Unlock Full Specs
to access all available technical data