Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A VMT3
TRANS PREBIAS PNP 50V VMT3
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTA015TMT2LTR-ND | 82AC2587 | DTA015TMT2L | DTA015TMT2L | DTA015TMT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -50V, -0.1A, Sot-723; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SOT-723 | TO-3 | SOT-723 | SOT-723 | |
| Transistor Type | Digital Transistor, -50V, -0.1A, Sot-723; Digital Transistor Polarity Rohm | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |