The DTA114YUA-TP is a pre-biased PNP digital transistor in an SOT-323 package, measuring 2.20 mm max length, 1.35 mm max width, and 1.10 mm max height, designed for inverter circuits with built-in thin-film bias resistors eliminating external components. It supports a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 200 mW at 25°C, with a junction temperature rating of 150°C. The device features input resistance of 7.0 to 13 kΩ, resistance ratio of 3.7 to 5.7, and transition frequency up to 250 MHz. It is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1.
TRANS PREBIAS PNP 50V SOT323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA114YUA-TP-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |