ROHM Semiconductor USA, LLC 50V Bipolar Transistor DTA114EUBTL

Description
TRANS PREBIAS PNP 50V UMT3F Product overview: DTA114EUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114EUBTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V UMT3F Product overview: DTA114EUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114EUBTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Bipolar Transistor
292-DTA114EUBTL
50V Bipolar Transistor 292-DTA114EUBTL
TRANS PREBIAS PNP 50V UMT3F Product overview: DTA114EUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114EUBTL can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V UMT3F Product overview: DTA114EUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114EUBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTA114EUBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA114EUBTLDKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTA114EUBTLDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTA114EUBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA114EUBTLCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTA114EUBTLCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114EUBTL - 014946-DTA114EUBTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114EUBTL
014946-DTA114EUBTL
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114EUBTL 014946-DTA114EUBTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 014946-DTA114EUBTL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT3F Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 20 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 014946-DTA114EUBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3F
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 20 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA114EUBTL
Bipolar Transistors - Pre-Biased DTA114EUBTL
Bipolar Transistors - Pre-Biased TRANS DIGI BJT PNP 100MA TR

Bipolar Transistors - Pre-Biased TRANS DIGI BJT PNP 100MA TR

Buy Now Datasheet
TRANS PREBIAS PNP 200MW UMT3F - 687-DTA114EUBTL - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 200MW UMT3F
687-DTA114EUBTL
TRANS PREBIAS PNP 200MW UMT3F 687-DTA114EUBTL
TRANS PREBIAS PNP 200MW UMT3F

TRANS PREBIAS PNP 200MW UMT3F

Supplier's Site
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm - 82AC2628 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm
82AC2628
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm 82AC2628
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA114EUBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA114EUBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA114EUBTL
TRANS PREBIAS PNP 50V UMT3F

TRANS PREBIAS PNP 50V UMT3F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 292-DTA114EUBTL 846-DTA114EUBTLDKR-ND 014946-DTA114EUBTL DTA114EUBTL 687-DTA114EUBTL 82AC2628 DTA114EUBTL
Product Name 50V Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114EUBTL Bipolar Transistors - Pre-Biased TRANS PREBIAS PNP 200MW UMT3F Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP - Pre-Biased PNP; PNP
Package Type Tape & Reel (TR) SC-85 SOT3; UMT3F TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data