DIODES Incorporated Single Bipolar Transistors DSS5540X-13

Description
Bipolar (BJT) Transistor PNP 40V 4A 60MHz 900mW Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 4A 60MHz 900mW Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DSS5540X-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS5540X-13DITR-ND
Single Bipolar Transistors DSS5540X-13DITR-ND
Bipolar (BJT) Transistor PNP 40V 4A 60MHz 900mW Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 4A 60MHz 900mW Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - DSS5540X-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS5540X-13DICT-ND
Single Bipolar Transistors DSS5540X-13DICT-ND
Bipolar (BJT) Transistor PNP 40V 4A 60MHz 900mW Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 4A 60MHz 900mW Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - DSS5540X-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS5540X-13DIDKR-ND
Single Bipolar Transistors DSS5540X-13DIDKR-ND
Bipolar (BJT) Transistor PNP 40V 4A 60MHz 900mW Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 4A 60MHz 900mW Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DSS5540X-13 - 014927-DSS5540X-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSS5540X-13
014927-DSS5540X-13
TRANSISTORS - Transistors (BJT) - Single - DSS5540X-13 014927-DSS5540X-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014927-DSS5540X-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 375mV @ 500mA, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014927-DSS5540X-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 375mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 4A SOT89 Bipolar Transistor
276-DSS5540X-13
40V 4A SOT89 Bipolar Transistor 276-DSS5540X-13
TRANS PNP 40V 4A SOT89-3 Product overview: DSS5540X-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 4A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS5540X-13 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 4A SOT89-3 Product overview: DSS5540X-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 4A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS5540X-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS5540X-13
Bipolar Transistors - BJT DSS5540X-13
Bipolar Transistors - BJT BIPOLAR TRANS PNP

Bipolar Transistors - BJT BIPOLAR TRANS PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS5540X-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS5540X-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS5540X-13
TRANS PNP 40V 4A SOT89-3

TRANS PNP 40V 4A SOT89-3

Supplier's Site
Single Bipolar Transistors - DSS5540X-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS5540X-13
Single Bipolar Transistors DSS5540X-13
TRANS PNP 40V 4A SOT89-3

TRANS PNP 40V 4A SOT89-3

Supplier's Site Datasheet
Trans, Pnp, 40V, 4A, 150Deg C, 0.9W Rohs Compliant Diodes Inc. - 28AK8950 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 4A, 150Deg C, 0.9W Rohs Compliant Diodes Inc.
28AK8950
Trans, Pnp, 40V, 4A, 150Deg C, 0.9W Rohs Compliant Diodes Inc. 28AK8950
TRANS, PNP, 40V, 4A, 150DEG C, 0.9W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 4A, 150DEG C, 0.9W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number DSS5540X-13DITR-ND 014927-DSS5540X-13 276-DSS5540X-13 DSS5540X-13 DSS5540X-13 DSS5540X-13 28AK8950
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DSS5540X-13 40V 4A SOT89 Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Pnp, 40V, 4A, 150Deg C, 0.9W Rohs Compliant Diodes Inc.
Polarity PNP PNP; PNP PNP PNP; PNP PNP
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89 Tape & Reel (TR) SOT89; TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data