Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 300mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 300mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 300mW Surface Mount SOT-963
TRANS 2NPN 40V 0.2A SOT963 Product overview: DST3904DJ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DST3904DJ-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014930-DST3904DJ-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
BIPOLAR ARRAY, DUAL NPN, 40V/0.2A/SOT963 ROHS COMPLIANT: YES
TRANS 2NPN 40V 0.2A SOT963
TRANS 2NPN 40V 0.2A SOT963
TRANS 2NPN 40V 0.2A SOT963
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DST3904DJ-7DITR-ND | 277-DST3904DJ-7 | 014930-DST3904DJ-7 | 28AK8952 | 233-DST3904DJ-7 | DST3904DJ-7 | DST3904DJ-7 |
| Product Name | Bipolar Transistor Arrays | 40V 0.2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - DST3904DJ-7 | Bipolar Array, Dual Npn, 40V/0.2A/sot963 Rohs Compliant Diodes Inc. | TRANS 2NPN 40V 0.2A SOT963 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; 2 NPN (Dual) | NPN | NPN; NPN | 2 NPN (Dual); NPN | |
| Package Type | SOT-963 | Tape & Reel (TR) | SOT3; SOT-963 | TO-3 | SOT-963 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |