The DSS5240VQ-7 is a PNP bipolar junction transistor in an SOT563 package, designed for automotive applications requiring AEC-Q101 qualification and IATF 16949 manufacturing. It has a collector-emitter voltage rating of -40V, continuous collector current of -1.8A, and peak pulse current of -3A. The device features a low collector-emitter saturation voltage of -120mV at -100mA and -250mV at -1A, and a thermal resistance of 208°C/W. It is RoHS compliant, halogen- and antimony-free, and has an operating temperature range of -55°C to +150°C. The package measures 1.6mm in height, 1.6mm in width, and 1.2mm in length, with a weight of approximately 0.003 grams.
TRANS PNP 40V 1.8A SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DSS5240VQ-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |